MEDION logo

MEDION LIFETAB E10511 Mediatek 16 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 7.0 Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62682
Info modified on:
14 Mar 2024, 17:30:10
Short summary description MEDION LIFETAB E10511 Mediatek 16 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 7.0 Black:

MEDION LIFETAB E10511, 25,6 cm (10.1"), 1920 x 1200 pixels, 16 GB, 2 GB, Android 7.0, Black

Long summary description MEDION LIFETAB E10511 Mediatek 16 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Android 7.0 Black:

MEDION LIFETAB E10511. Display diagonal: 25,6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,3 GHz, Processor family: Mediatek, Processor model: MTK8163. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 550 g. Operating system installed: Android 7.0. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.