MEDION logo

MEDION MD 37227 Countertop 6 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65797
Info modified on:
27 May 2024, 14:43:33
Short summary description MEDION MD 37227 Countertop 6 place settings:

MEDION MD 37227, Countertop, Compact, White, Black, Buttons, LED

Long summary description MEDION MD 37227 Countertop 6 place settings:

MEDION MD 37227. Appliance placement: Countertop, Product size: Compact, Door colour: White. Number of place settings: 6 place settings, Noise level: 51 dB, Dishwashing programs: Eco, Glass/Delicate, Intensive, Normal, Quick. Water consumption per cycle: 6,5 L, Energy consumption per cycle: 0,62 kWh, Connected load: 1380 W. Width: 555 mm, Depth: 500 mm, Height: 438 mm. Package width: 605 mm, Package depth: 510 mm, Package height: 550 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.