MEDION MD 15629, Pink, White, Automatic sewing machine, Sewing, 4 Step, 650 SPM, Electric
MEDION MD 15629. Product colour: Pink, White, Type: Automatic sewing machine, Sewing machine functions: Sewing. Power supply type: Electric, Power: 70 W, AC input voltage: 230 V. Width: 350 mm, Depth: 160 mm, Height: 270 mm