MEDION logo

MEDION MD 15803 Thermoelectric wine cooler Freestanding Black 16 bottle(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108390
Info modified on:
26 Feb 2021, 15:55:39
Short summary description MEDION MD 15803 Thermoelectric wine cooler Freestanding Black 16 bottle(s):

MEDION MD 15803, Thermoelectric wine cooler, Freestanding, 16 bottle(s), Interior light, Black, Black

Long summary description MEDION MD 15803 Thermoelectric wine cooler Freestanding Black 16 bottle(s):

MEDION MD 15803. Appliance placement: Freestanding, Housing colour: Black, Inner colour: Silver. Bottles capacity: 16 bottle(s), Product type: Thermoelectric wine cooler, Temperature range (zone 1): 11 - 18 °C. Annual energy consumption: 131 kWh. Width: 420 mm, Depth: 480 mm, Height: 520 mm. Energy efficiency class (old): A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.