MEDION logo

MEDION MD 14752 bread maker 580 W White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176871
Info modified on:
14 Mar 2024, 19:26:27
Short summary description MEDION MD 14752 bread maker 580 W White:

MEDION MD 14752, 1 kg, Delayed start timer, Viewing window, Variable crust browning control, Keep warm function, 580 W

Long summary description MEDION MD 14752 bread maker 580 W White:

MEDION MD 14752. Housing material: Plastic, Product colour: White, Maximum bread weight: 1 kg. Power: 580 W, AC input voltage: 230-240 V, AC input frequency: 50 Hz. Width: 300 mm, Depth: 280 mm, Height: 426 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.