MEDION logo

MEDION MD 14770 Square White Electronic personal scale

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67485
Info modified on:
21 Oct 2022, 10:14:32
Short summary description MEDION MD 14770 Square White Electronic personal scale:

MEDION MD 14770, Electronic personal scale, 180 kg, White, 3 kg, kg, Square

Long summary description MEDION MD 14770 Square White Electronic personal scale:

MEDION MD 14770. Type: Electronic personal scale, Maximum weight capacity: 180 kg, Product colour: White. Battery type: AAA. Width: 310 mm, Depth: 310 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.