MEDION logo

MEDION LIFE X70002 (MD 83500) DVD recorder 3D Black

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102327
Info modified on:
21 Nov 2019, 17:27:19
Short summary description MEDION LIFE X70002 (MD 83500) DVD recorder 3D Black:

MEDION LIFE X70002 (MD 83500), 1080p, 576i, MPEG4, MP3, WMA, JPG, CD audio, CD, CD-R, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RAM, DVD-RW

Long summary description MEDION LIFE X70002 (MD 83500) DVD recorder 3D Black:

MEDION LIFE X70002 (MD 83500). Supported video modes: 1080p, 576i. Video formats supported: MPEG4, Audio formats supported: MP3, WMA, Image formats supported: JPG. Playback disc formats: CD audio, Playback disc types: CD, CD-R, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RAM, DVD-RW, Recording disc types: DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RAM. Width: 430 mm, Depth: 275 mm, Height: 55 mm. LED indicators: Power

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.