MEDION AKOYA P5326 I, 2,7 GHz, Intel® Core™ i5, 8 GB, 2 TB, DVD Super Multi DL, Windows 10 Home
MEDION AKOYA P5326 I. Processor frequency: 2,7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 750. Operating system installed: Windows 10 Home. Product type: PC. Weight: 9 kg. Product colour: Black