MEDION LIFE X5520, 14 cm (5.5"), 4 GB, 64 GB, 13 MP, Android 6.0, Black
MEDION LIFE X5520. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1,4 GHz, Processor family: Qualcomm Snapdragon, Processor model: 430. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 3000 mAh. Product colour: Black. Weight: 161 g