MEDION Akoya S4217T Touch, Intel® Core™ i3, 1,7 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB
MEDION Akoya S4217T Touch. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4010U, Processor frequency: 1,7 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Operating system installed: Windows 8.1. Product colour: Black, Metallic