MEDION logo

MEDION Life P14083 66 cm (26") Full HD Black 360 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56674
Info modified on:
21 Oct 2022, 10:14:32
Short summary description MEDION Life P14083 66 cm (26") Full HD Black 360 cd/m²:

MEDION Life P14083, 66 cm (26"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-S2, DVB-T, Black

Long summary description MEDION Life P14083 66 cm (26") Full HD Black 360 cd/m²:

MEDION Life P14083. Display diagonal: 66 cm (26"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display brightness: 360 cd/m², Response time: 6 ms, Contrast ratio (typical): 1400:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.