MEDION logo

MEDION LIFE P9212 e-book reader Touchscreen 2 GB Wi-Fi White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78073
Info modified on:
21 Oct 2022, 10:32:10
Short summary description MEDION LIFE P9212 e-book reader Touchscreen 2 GB Wi-Fi White:

MEDION LIFE P9212, 22,9 cm (9"), SiPix, 1024 x 768 pixels, EPUB DRM, HTML, PDF, TXT, MP3, BMP, JPG, PNG

Long summary description MEDION LIFE P9212 e-book reader Touchscreen 2 GB Wi-Fi White:

MEDION LIFE P9212. Display diagonal: 22,9 cm (9"), Technology: SiPix, Display resolution: 1024 x 768 pixels. Document formats supported: EPUB DRM, HTML, PDF, TXT, Audio formats supported: MP3, Image formats supported: BMP, JPG, PNG. Internal storage capacity: 2 GB, Compatible memory cards: MicroSD (TransFlash). USB connector type: Micro-USB B, Headphone connectivity: 3.5 mm, Interface type: USB 2.0. Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.