MEDION logo

MEDION GoPal X4345 navigator Handheld/Fixed 11,9 cm (4.7") Touchscreen 210 g Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72600
Info modified on:
09 Aug 2018, 22:21:23
Short summary description MEDION GoPal X4345 navigator Handheld/Fixed 11,9 cm (4.7") Touchscreen 210 g Black:

MEDION GoPal X4345, Internal, Eastern Europe, 11,9 cm (4.7"), Flash, 4 GB, SiRFtitan

Long summary description MEDION GoPal X4345 navigator Handheld/Fixed 11,9 cm (4.7") Touchscreen 210 g Black:

MEDION GoPal X4345. Antenna: Internal. Map coverage: Eastern Europe. Display diagonal: 11,9 cm (4.7"). Storage media type: Flash, Internal storage capacity: 4 GB. Processor model: SiRFtitan, Processor frequency: 600 MHz, Operating system installed: Windows CE 6.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.