MEDION logo

MEDION GoPal E5455 EU (MD 97698) navigator Handheld/Fixed 11,9 cm (4.7") TFT Touchscreen 185 g

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82661
Info modified on:
09 Aug 2018, 22:10:32
Short summary description MEDION GoPal E5455 EU (MD 97698) navigator Handheld/Fixed 11,9 cm (4.7") TFT Touchscreen 185 g:

MEDION GoPal E5455 EU (MD 97698), Czech, Danish, German, Dutch, English, Spanish, Finnish, Greek, Hungarian, Italian, Norwegian,..., Internal, All Europe, 2D/3D, 11,9 cm (4.7"), 480 x 272 pixels

Long summary description MEDION GoPal E5455 EU (MD 97698) navigator Handheld/Fixed 11,9 cm (4.7") TFT Touchscreen 185 g:

MEDION GoPal E5455 EU (MD 97698). Languages support: Czech, Danish, German, Dutch, English, Spanish, Finnish, Greek, Hungarian, Italian, Norwegian,.... Antenna: Internal. Map coverage: All Europe, Map view options: 2D/3D. Display diagonal: 11,9 cm (4.7"), Display resolution: 480 x 272 pixels, Display: TFT. Storage media type: Flash, Compatible memory cards: SD, Included memory card size: 4 GB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.