MEDION logo

MEDION Akoya Mini E1210 Intel Pentium Mobile N270 Netbook 25,4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81160
Info modified on:
22 Jan 2025, 05:03:55
Short summary description MEDION Akoya Mini E1210 Intel Pentium Mobile N270 Netbook 25,4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition White:

MEDION Akoya Mini E1210, Intel Pentium Mobile, 1,6 GHz, 25,4 cm (10"), 1 GB, Windows XP Home Edition, White

Long summary description MEDION Akoya Mini E1210 Intel Pentium Mobile N270 Netbook 25,4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition White:

MEDION Akoya Mini E1210. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1,6 GHz. Display diagonal: 25,4 cm (10"). Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: White. Weight: 1,2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.