MEDION logo

MEDION LIFETAB P10505 Intel Atom® 64 GB 25,6 cm (10.1") 2 GB Android 5.1 Titanium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38734
Info modified on:
25 Jul 2023, 10:15:34
Short summary description MEDION LIFETAB P10505 Intel Atom® 64 GB 25,6 cm (10.1") 2 GB Android 5.1 Titanium:

MEDION LIFETAB P10505, 25,6 cm (10.1"), 1920 x 1080 pixels, 64 GB, 2 GB, Android 5.1, Titanium

Long summary description MEDION LIFETAB P10505 Intel Atom® 64 GB 25,6 cm (10.1") 2 GB Android 5.1 Titanium:

MEDION LIFETAB P10505. Display diagonal: 25,6 cm (10.1"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 64 GB. Processor frequency: 1,44 GHz, Processor family: Intel Atom®, Processor model: x5-Z8300. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Card reader integrated. Weight: 505 g. Operating system installed: Android 5.1. Product colour: Titanium

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.