MEDION AKOYA P5389 DR (B-WARE), 3,6 GHz, Intel® Core™ i7, 8 GB, 1,13 TB, DVD Super Multi DL, Windows 10 Home
MEDION AKOYA P5389 DR (B-WARE). Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 970. Operating system installed: Windows 10 Home. Product type: PC. Weight: 9 kg. Product colour: Black, Orange