MEDION AKOYA P5209 E, 3,1 GHz, Intel® Core™ i5, 8 GB, 2 TB, DVD Super Multi DL, Windows 8
MEDION AKOYA P5209 E. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3350P. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® GTX 650. Operating system installed: Windows 8, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product colour: Black