Matrox KX20-to-DVI quad-monitor adapter cable, 0,3 m, 1x KX20, 4x DVI-I, Male, Female, Black
Matrox KX20-to-DVI quad-monitor adapter cable. Cable length: 0,3 m, Connector 1: 1x KX20, Connector 2: 4x DVI-I. Compatible products: - For use with Matrox Graphics products - RoHS compliant - High quality KX20 to 4 X DVI-I output...