Logitech logo

Logitech X-230 speaker set 32 W Black 2.1 channels 12 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65967
Info modified on:
07 May 2019, 16:17:10
Short summary description Logitech X-230 speaker set 32 W Black 2.1 channels 12 W:

Logitech X-230, 2.1 channels, 32 W, Black, 64 W, 96 dB, 12 W

Long summary description Logitech X-230 speaker set 32 W Black 2.1 channels 12 W:

Logitech X-230. Audio output channels: 2.1 channels, RMS rated power: 32 W, Product colour: Black. Signal-to-Noise Ratio (SNR): 96 dB. Satellite speakers RMS power: 12 W. Subwoofer RMS power: 20 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.