Logitech G230, Wired, Gaming, 20 - 20000 Hz, Headset, Black, Red
Logitech G230. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 2,3 m, Product colour: Black, Red