Logitech Surround Sound Speakers Z506, 5.1 channels, 150 W, Universal, Black, 150 W, 48 W
Logitech Surround Sound Speakers Z506. Audio output channels: 5.1 channels, RMS rated power: 150 W, Recommended usage: Universal. Satellite speakers RMS power: 48 W. Front speakers RMS power: 8 W. Center speaker RMS power: 16 W. Subwoofer RMS power: 27 W