Logitech logo

Logitech X-210 speaker set 25 W Black 2.1 channels 10 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76930
Info modified on:
06 May 2019, 11:30:43
Short summary description Logitech X-210 speaker set 25 W Black 2.1 channels 10 W:

Logitech X-210, 2.1 channels, 25 W, Black, 10 W, 15 W, Wired

Long summary description Logitech X-210 speaker set 25 W Black 2.1 channels 10 W:

Logitech X-210. Audio output channels: 2.1 channels, RMS rated power: 25 W, Product colour: Black. Satellite speakers RMS power: 10 W. Subwoofer RMS power: 15 W. Connectivity technology: Wired

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.