Logitech logo

Logitech C170 webcam 5 MP 640 x 480 pixels USB 2.0 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
290175
Info modified on:
14 Mar 2024, 19:50:53
Short summary description Logitech C170 webcam 5 MP 640 x 480 pixels USB 2.0 Black:

Logitech Webcam C170, 5 MP, 640 x 480 pixels, 1024 x 768 pixels, USB 2.0, Black, Clip

Long summary description Logitech C170 webcam 5 MP 640 x 480 pixels USB 2.0 Black:

Logitech Webcam C170. Megapixel: 5 MP, Maximum video resolution: 640 x 480 pixels, Maximum image resolution: 1024 x 768 pixels. Interface: USB 2.0, Product colour: Black, Mounting type: Clip. Package width: 76,2 mm, Package depth: 209,6 mm, Package height: 152,4 mm. Minimum RAM: 512 MB. Master (outer) case width: 316 mm, Master (outer) case length: 315 mm, Master (outer) case height: 224 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.