Logitech logo

Logitech 960-000939 video conferencing camera Black 1920 x 1080 pixels 30 fps

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98236
Info modified on:
04 Aug 2025, 15:08:55
Short summary description Logitech 960-000939 video conferencing camera Black 1920 x 1080 pixels 30 fps:

Logitech 960-000939, Full HD, 1920 x 1080 pixels, 30 fps, 78°, 1,2x, Black

Long summary description Logitech 960-000939 video conferencing camera Black 1920 x 1080 pixels 30 fps:

Logitech 960-000939. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels, Supported video modes: 720p, 1080p, Maximum frame rate: 30 fps. Field of view (FOV) angle: 78°, Digital zoom: 1,2x. Mounting type: Stand, Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.