Logitech C110, 1,3 MP, 640 x 480 pixels, 480p, 1,3 MP, USB 2.0, Black
Logitech C110. Megapixel: 1,3 MP, Maximum video resolution: 640 x 480 pixels, Supported video modes: 480p. Interface: USB 2.0, Product colour: Black, Mounting type: Clip/Stand. Bundled software: Logitech Vid HD. Minimum system requirements: USB 1.1/2.0, Minimum RAM: 512 MB. Minimum processor: 1GHz, Minimum storage drive space: 200 MB, Compatible operating systems: Windows OS