Logitech K835 TKL Mechanical Keyboard, Tenkeyless (80 - 87%), Wired, USB, Mechanical, LED, Graphite, Grey
Logitech K835 TKL Mechanical Keyboard. Keyboard form factor: Tenkeyless (80 - 87%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical. Backlight type: LED. Cable length: 1,5 m. Recommended usage: Office. Product colour: Graphite, Grey