Logitech 920-009801, Full-size (100%), Wireless, RF Wireless, Graphite, Mouse included
Logitech 920-009801. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Recommended usage: Office. Product colour: Graphite. Mouse included