Logitech logo

Logitech MX900 Performance and Mouse Combo keyboard Mouse included Universal USB QWERTY English Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
179498
Info modified on:
30 Sept 2023, 10:03:32
Short summary description Logitech MX900 Performance and Mouse Combo keyboard Mouse included Universal USB QWERTY English Black:

Logitech MX900 Performance Keyboard and Mouse Combo, Full-size (100%), Wireless, USB, QWERTY, Black, Mouse included

Long summary description Logitech MX900 Performance and Mouse Combo keyboard Mouse included Universal USB QWERTY English Black:

Logitech MX900 Performance Keyboard and Mouse Combo. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: USB, Keyboard layout: QWERTY. Cable length: 1,8 m. Recommended usage: Universal. Product colour: Black. Mouse included

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.