Logitech 910-004916, Right-hand, Optical, RF Wireless, 1000 DPI, Red
Logitech 910-004916. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Red