Logitech logo

Logitech G100s mouse Gaming Ambidextrous USB Type-A Optical 2500 DPI

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43008
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Logitech G100s mouse Gaming Ambidextrous USB Type-A Optical 2500 DPI:

Logitech G100s, Ambidextrous, Optical, USB Type-A, 2500 DPI, Black

Long summary description Logitech G100s mouse Gaming Ambidextrous USB Type-A Optical 2500 DPI:

Logitech G100s. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 2500 DPI, Buttons type: Pressed buttons, Buttons quantity: 4, Scroll type: Wheel. Power source: Cable. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.