Logitech logo

Logitech Marathon M705 mouse Office Right-hand RF Wireless Optical 1000 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1092400
Info modified on:
12 Aug 2025, 11:52:28
End of life date:
31 Mar 2019
Short summary description Logitech Marathon M705 mouse Office Right-hand RF Wireless Optical 1000 DPI:

Logitech Marathon M705, Right-hand, Optical, RF Wireless, 1000 DPI, Charcoal

Long summary description Logitech Marathon M705 mouse Office Right-hand RF Wireless Optical 1000 DPI:

Logitech Marathon M705. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Power source: Batteries. Product colour: Charcoal

Reasons to buy
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.