Little Tikes logo

Little Tikes Crawl 'n Pop! Turtle

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68743
Info modified on:
14 Jun 2024, 09:05:00
Short summary description Little Tikes Crawl 'n Pop! Turtle:

Little Tikes Crawl 'n Pop! Turtle, 0,5 yr(s), Sounding, Batteries required, AA, Plastic, Blue, Green, Orange, Yellow

Long summary description Little Tikes Crawl 'n Pop! Turtle:

Little Tikes Crawl 'n Pop! Turtle. Recommended age (min): 0,5 yr(s), Recommended age (max): 3 yr(s), Sounding. Batteries required, Battery type: AA. Material: Plastic, Product colour: Blue, Green, Orange, Yellow

Video
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.