Lirio by Philips logo

Lirio by Philips 40380/30/LI suspension lighting E27 Halogen 210 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69016
Info modified on:
27 May 2024, 14:13:58
Short summary description Lirio by Philips 40380/30/LI suspension lighting E27 Halogen 210 W:

Lirio by Philips 40380/30/LI, Black, Black, Aluminium, Bedroom, Living room, Contemporary, IP20

Long summary description Lirio by Philips 40380/30/LI suspension lighting E27 Halogen 210 W:

Lirio by Philips 40380/30/LI. Product colour: Black, Plafond colour: Black, Housing material: Aluminium. Number of bulbs: 3 bulb(s), Fitting/cap type: E27, Bulb type: Halogen. Input voltage: 230 V, AC input frequency: 50 Hz, AC input voltage: 230 V. Width: 700 mm, Weight: 8,18 kg, Height (min): 41 cm. Package width: 758 mm, Package depth: 758 mm, Package height: 466 mm

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.