Linksys logo

Linksys X3500 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44664
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Linksys X3500 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):

Linksys X3500, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL2+

Long summary description Linksys X3500 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):

Linksys X3500. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 450 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Security algorithms: WPA2. WLAN data transfer rates supported: 300,450 Mbit/s, Bandwidth (first): 2,4 GHz, Bandwidth (second): 5 GHz

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.