Linksys logo

Linksys WRT160NL wireless router Fast Ethernet Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53378
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Linksys WRT160NL wireless router Fast Ethernet Black:

Linksys WRT160NL, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description Linksys WRT160NL wireless router Fast Ethernet Black:

Linksys WRT160NL. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s. Security algorithms: WEP, WPA, WPA2. Product colour: Black. Certification: FCC, UL, cUL, IC, RSS210, CE

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.