Linksys logo

Linksys WRT1200AC-ME wireless router Gigabit Ethernet Black, Blue

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9986
Info modified on:
30 May 2023, 12:08:00
Short summary description Linksys WRT1200AC-ME wireless router Gigabit Ethernet Black, Blue:

Linksys WRT1200AC-ME, Ethernet LAN, Black, Blue, Portable router

Long summary description Linksys WRT1200AC-ME wireless router Gigabit Ethernet Black, Blue:

Linksys WRT1200AC-ME. Ethernet LAN interface type: Gigabit Ethernet, Networking standards: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Product type: Portable router, Product colour: Black, Blue, LED indicators: Power. Antenna design: External. Internal memory: 256 MB, Flash memory: 128 MB. Power source type: AC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.