Linksys WAG160N, Ethernet LAN, ADSL, Black, Silver
Linksys WAG160N. Channels quantity: 2 channels. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11b, IEEE 802.11n. DSL specification: Annex A. Security algorithms: 128-bit WEP, 64-bit WEP. Product colour: Black, Silver