Linksys logo

Linksys ADSL Gateway and a Wireless-G Adapter gateway/controller

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29576
Info modified on:
20 Mar 2020, 13:10:47
Short summary description Linksys ADSL Gateway and a Wireless-G Adapter gateway/controller:

Linksys ADSL Gateway and a Wireless-G Adapter, Power, HTTP, PPTP, L2TP, IPSec, PPPoE, PPPoA, Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, RIP-1, RIP-2, IEEE 802.3, IEEE 3u, IEEE 802.11b, IEEE 802.11g

Long summary description Linksys ADSL Gateway and a Wireless-G Adapter gateway/controller:

Linksys ADSL Gateway and a Wireless-G Adapter. LED indicators: Power. Management protocols: HTTP, Supported network protocols: PPTP, L2TP, IPSec, PPPoE, PPPoA, Data link protocols: Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g. Networking standards: IEEE 802.3, IEEE 3u, IEEE 802.11b, IEEE 802.11g, Frequency band: 2.4 GHz, Data transfer rate: 54 Gbit/s. Interface: SMA, RJ-45, RJ-11. Compatible operating systems: Windows 98 SE/Me/2000/XP

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.