Linksys logo

Linksys WAG120N wireless router Fast Ethernet Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78295
Info modified on:
27 Sept 2022, 09:28:32
Short summary description Linksys WAG120N wireless router Fast Ethernet Black:

Linksys WAG120N, Wi-Fi 4 (802.11n), Ethernet LAN, ADSL2+, Black

Long summary description Linksys WAG120N wireless router Fast Ethernet Black:

Linksys WAG120N. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). DSL specification: T1.413i2, G.992.1, G.992.2, G.992.3, G.992.5. Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.