Linksys E1000, Ethernet LAN, Black
Linksys E1000. WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100BASE-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA2. Product colour: Black, LED indicators: LAN, Status, WLAN. Certification: CC, CE, IC-03, Wi-Fi, Windows 7