Lindy logo

Lindy 51082 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54776
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Lindy 51082 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):

Lindy 51082, PCI, USB 3.2 Gen 1 (3.1 Gen 1), Black, Red, Silver, NEC, 5 Gbit/s, PC

Long summary description Lindy 51082 interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):

Lindy 51082. Host interface: PCI, Output interface: USB 3.2 Gen 1 (3.1 Gen 1). Product colour: Black, Red, Silver. Chipset: NEC. Data transfer rate: 5 Gbit/s, Platform: PC, Connectivity technology: Wired

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.