Lindy logo

Lindy 2 Port USB over IP Server print server Ethernet LAN

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16405
Info modified on:
07 Nov 2022, 18:49:05
Short summary description Lindy 2 Port USB over IP Server print server Ethernet LAN:

Lindy 2 Port USB over IP Server, Ethernet LAN, 100 Mbit/s, Windows 98/ME/2000/XP/Server 2003/Vista/7, Linux/Unix, Mac OS 10.3, RJ-45

Long summary description Lindy 2 Port USB over IP Server print server Ethernet LAN:

Lindy 2 Port USB over IP Server. Network connection type: Ethernet LAN. Data transfer rate: 100 Mbit/s, Compatible operating systems: Windows 98/ME/2000/XP/Server 2003/Vista/7, Linux/Unix, Mac OS 10.3, Interface: RJ-45

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.