Short summary description Lindy 40958 monitor mount / stand Wall Black:
Lindy 40958, 6 kg, 50 x 50 mm, 100 x 100 mm, Black
Long summary description Lindy 40958 monitor mount / stand Wall Black:
Lindy 40958. Maximum weight capacity: 6 kg, Minimum VESA mount: 50 x 50 mm, Maximum VESA mount: 100 x 100 mm. Tilt angle range: -30 - 90°. Product colour: Black
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.