LG logo

LG VR7412RB robot vacuum 0,6 L Bagless Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76010
Info modified on:
19 Jul 2018, 10:55:23
Short summary description LG VR7412RB robot vacuum 0,6 L Bagless Red:

LG VR7412RB, Bagless, Red, Square, 0,6 L, 60 dB, Accelerometer, Camera

Long summary description LG VR7412RB robot vacuum 0,6 L Bagless Red:

LG VR7412RB. Dust container type: Bagless, Product colour: Red, Shape: Square. Dust capacity (total): 0,6 L, Noise level: 60 dB, Integrated sensors: Accelerometer, Camera. Battery technology: Lithium Polymer (LiPo), Battery capacity: 2100 mAh, Battery voltage: 14,4 V. Diameter: 34 cm, Height: 89 mm, Weight: 3 kg. Package width: 440 mm, Package depth: 530 mm, Package height: 130 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.