LG logo

LG V-WA266ND vacuum 6 L Cylinder vacuum 1600 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15003
Info modified on:
21 May 2019, 08:34:18
Short summary description LG V-WA266ND vacuum 6 L Cylinder vacuum 1600 W:

LG V-WA266ND, 1600 W, Cylinder vacuum, 6 L, 85 dB, Grey

Long summary description LG V-WA266ND vacuum 6 L Cylinder vacuum 1600 W:

LG V-WA266ND. Maximum input power: 1600 W. Type: Cylinder vacuum, Dust capacity: 6 L. Noise level: 85 dB. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.