LG TD-C70212EB, Freestanding, Front-load, White, LED, 7 kg, 19 h
LG TD-C70212EB. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Drum capacity: 7 kg. Delay start (max): 19 h. Connected load: 2900 W, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Depth: 600 mm, Width: 595 mm, Height: 850 mm