LG logo

LG T310 7,11 cm (2.8") Single SIM 900 mAh Orange, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50886
Info modified on:
03 Jun 2018, 09:54:46
Short summary description LG T310 7,11 cm (2.8") Single SIM 900 mAh Orange, White:

LG T310, 7,11 cm (2.8"), 240 x 320 pixels, Orange, White

Long summary description LG T310 7,11 cm (2.8") Single SIM 900 mAh Orange, White:

LG T310. Display diagonal: 7,11 cm (2.8"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 900 mAh. Product colour: Orange, White. Weight: 88 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.