LG logo

LG T310 7,11 cm (2.8") 86,5 g

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32415
Info modified on:
26 Feb 2024, 15:20:52
Short summary description LG T310 7,11 cm (2.8") 86,5 g:

LG T310, Bar, Single SIM, 7,11 cm (2.8"), 2 MP, Bluetooth, 900 mAh

Long summary description LG T310 7,11 cm (2.8") 86,5 g:

LG T310. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 7,11 cm (2.8"), Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 900 mAh, Standby time (2G): 500 h. Weight: 86,5 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.