LG SW3000, 3000 ANSI lumens, DLP, WXGA (1280x800), 35000:1, 16:10, 1778 - 2794 mm (70 - 110")
LG SW3000. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: LED, Service life of light source: 20000 h, Lamps quantity: 1 lamp(s). Focus: Manual, Zoom ratio: Fixed, Throw ratio: 0.3:1. Analog signal format system: NTSC, Supported video modes: 480i, 480p, 720i, 720p, 1080i, 1080p. Serial interface type: RS-232